Texas Instruments SN54HC4024 Asynchronous 7-Bit Binary Counters SNJ54HC4024J

Description
Asynchronous 7-Bit Binary Counters 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Asynchronous 7-Bit Binary Counters 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC4024 Asynchronous 7-Bit Binary Counters - SNJ54HC4024J - Texas Instruments
Dallas, TX, United States
SN54HC4024 Asynchronous 7-Bit Binary Counters
SNJ54HC4024J
SN54HC4024 Asynchronous 7-Bit Binary Counters SNJ54HC4024J
Asynchronous 7-Bit Binary Counters 14-CDIP -55 to 125

Asynchronous 7-Bit Binary Counters 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SNJ54HC4024J - 1256635-SNJ54HC4024J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SNJ54HC4024J
1256635-SNJ54HC4024J
Logic - Logic - Counters, Dividers - SNJ54HC4024J 1256635-SNJ54HC4024J
Manufacturer: Texas Instruments Win Source Part Number: 1256635-SNJ54HC4024J Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256635-SNJ54HC4024J
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SNJ54HC4024J
Integrated Circuits (ICs) - Logic - Counters, Dividers SNJ54HC4024J
ASYNCHRONOUS 7-BIT BINARY COUNTE

ASYNCHRONOUS 7-BIT BINARY COUNTE

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number SNJ54HC4024J 1256635-SNJ54HC4024J SNJ54HC4024J
Product Name SN54HC4024 Asynchronous 7-Bit Binary Counters Logic - Logic - Counters, Dividers - SNJ54HC4024J Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Asynchronous
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC193 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter with Asynchronous Reset - CD74HC193MT - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Counter Direction Bidirectional
View Details
7 suppliers
Integrated Circuits (ICs) - Logic - Counters, Dividers - 4024BDMQB - Acme Chip Technology Co., Limited
Specs
Package Type 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
CD4522B CMOS Programmable BCD Divide-By-N Counter - CD4522BM - Texas Instruments
Specs
Features Programmable
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
View Details
6 suppliers