The SNJ54HC4020W is a 14-bit asynchronous binary counter in a 16-pin CFP package measuring 10.16 mm × 6.73 mm, operating from -55°C to 125°C with a supply voltage range of 2 V to 6 V, delivering ±4 mA output drive at 5 V and a maximum quiescent current of 80 µA. The device resets asynchronously when the clear input goes high and advances on the negative edge of the clock pulse.
Asynchronous 14-Bit Binary Counters 16-CFP -55 to 125
ASYNCHRONOUS 14-BIT BINARY COUNT
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Counters | Logic Counters |
| Product Number | SNJ54HC4020W | SNJ54HC4020W |
| Product Name | SN54HC4020 Asynchronous 14-Bit Binary Counters | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Category | Asynchronous | |
| Supply Voltage | 6 | |
| Package Type | CDIP,CFP,LCCC | |
| Logic Family | HC |