Dual 4-bit binary counters in a 20-pin LCCC package with a temperature range of -55 to 125°C, operating from 2V to 6V, offering 80μA maximum supply current, ±4mA output drive at 5V, and 13ns typical propagation delay.
Dual 4-Bit Binary Counters 20-LCCC -55 to 125
54HC393 Dual 4-Bit Binary Counters
DUAL 4-BIT BINARY COUNTERS 20-LC
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SNJ54HC393FK | SNJ54HC393FK | SNJ54HC393FK |
| Product Name | SN54HC393 Dual 4-Bit Binary Counters | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Supply Voltage | 6 | ||
| Package Type | CDIP,CFP,LCCC | LCCC; LCCC20 | |
| Logic Family | HC | ||
| Number of Stages (Bits) | 4 bits |