The SN54HC367 is a hex buffer and line driver featuring 3-state outputs, designed to operate within a voltage range of 2 V to 6 V. It is capable of driving bus lines and buffering memory address registers, with the ability to drive up to 15 LSTTL loads. The device has a maximum output drive of ±6 mA at 5 V and a low power consumption of 80 OºA maximum for supply current. The typical propagation delay is 10 ns, and it has a low input current of 1 µA maximum. The SN54HC367 is organized into two banks, one with four drivers and another with two, each controlled by separate output enable pins. This product is suitable for applications requiring reliable signal buffering and driving capabilities in digital circuits.
Hex Bus Drivers With 3-State Outputs 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | SNJ54HC367FK |
| Product Name | SN54HC367 Hex Bus Drivers With 3-State Outputs |
| Technology | HC |