The SNJ54HC193FK is a 4-bit synchronous up/down binary counter in a 20-pin LCCC package, operating from 2 V to 6 V with a maximum supply current of 80 µA. It features synchronous operation, asynchronous clear, parallel load, and ±4-mA output drive at 5 V. The device supports cascading via carry and borrow outputs, with typical propagation delay of 20 ns and maximum input current of 1 µA. It is rated for operation from -55°C to 125°C.
Synchronous 4-Bit Up/Down Binary Counters With Dual Clock And Clear 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | SNJ54HC193FK |
| Product Name | SN54HC193 Synchronous 4-Bit Up/Down Binary Counters With Dual Clock And Clear |
| Counter Category | Synchronous |
| Counter Direction | Bidirectional |
| Supply Voltage | 6 |
| Package Type | CDIP,LCCC |
| Logic Family | HC |