Synchronous 4-bit binary counters with a wide operating voltage range of 2 V to 6 V, a maximum quiescent current of 80 µA, and a typical propagation delay of 14 ns. The device features asynchronous clear, synchronous presetting, carry output for cascading, and ±4-mA output drive at 5 V. It is packaged in a 16-pin ceramic dual in-line package (CDIP) with an operating temperature range of -55°C to 125°C.
Synchronous 4-Bit Binary Counters 16-CDIP -55 to 125
SYNCHRONOUS 4-BIT BINARY COUNTER
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SNJ54HC161J | SNJ54HC161J | SNJ54HC161J |
| Product Name | SN54HC161 Synchronous 4-Bit Binary Counters | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Counter Category | Synchronous | ||
| Supply Voltage | 6 | 2 V ~ 6 V | |
| Package Type | CDIP,CFP,LCCC | DIP; 16-CDIP (0.300\", 7.62mm) | |
| Logic Family | HC |