Quadruple 2-Input Positive-NOR Gates 20-LCCC -55 to 125
Quadruple 2-Input Positive-NOR Gates 20-LCCC -55 to 125 Product overview: SNJ54HC02FK from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54HC02FK can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 336232-SNJ54HC02FK
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC QUAD 2-INP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SNJ54HC02FK | 705-SNJ54HC02FK | 336232-SNJ54HC02FK | SNJ54HC02FK | SNJ54HC02FK |
| Product Name | SN54HC02 Quadruple 2-Input Positive-NOR Gates | Logic IC | Logic - Logic - Gates and Inverters - SNJ54HC02FK | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOR | NOR; NOR GATE | NOT | ||
| Supply Voltage | 5V; 5 | 6V | |||
| Logic Family | HC | ||||
| Propagation Delay | 23 ns | 23 ns |