The SN54HC00 is a quadruple 2-input positive-NAND gate designed by Texas Instruments. It features buffered inputs and operates within a voltage range of 2 V to 6 V, making it suitable for various applications. The device can function in temperatures ranging from -40°C to +85°C and supports a fanout of up to 10 LSTTL loads, which enhances its versatility in digital circuits. Compared to LSTTL logic ICs, it offers significant power reduction, making it an efficient choice for power-sensitive designs. The SN54HC00 is available in a 14-pin CFP package, with a temperature rating suitable for military applications. This product is ideal for use in alarm circuits and S-R latches, among other digital logic applications.
Quadruple 2-Input Positive-NAND Gates 14-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SNJ54HC00W |
| Product Name | SN54HC00 Quadruple 2-Input Positive-NAND Gates |
| Gate Type | NAND |