Texas Instruments SN54HC00 Quadruple 2-Input Positive-NAND Gates SNJ54HC00J

Description
Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC00 Quadruple 2-Input Positive-NAND Gates - SNJ54HC00J - Texas Instruments
Dallas, TX, United States
SN54HC00 Quadruple 2-Input Positive-NAND Gates
SNJ54HC00J
SN54HC00 Quadruple 2-Input Positive-NAND Gates SNJ54HC00J
Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125

Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SNJ54HC00J - 1256601-SNJ54HC00J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54HC00J
1256601-SNJ54HC00J
Logic - Logic - Gates and Inverters - SNJ54HC00J 1256601-SNJ54HC00J
Manufacturer: Texas Instruments Win Source Part Number: 1256601-SNJ54HC00J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256601-SNJ54HC00J
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Military 4-ch, 2-input, 2-V to 6-V NAND gates 14-CDIP -55 to 125 Product overview: SNJ54HC00J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54HC00J can be used for catalog matching and distributor lookup.

Military 4-ch, 2-input, 2-V to 6-V NAND gates 14-CDIP -55 to 125 Product overview: SNJ54HC00J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54HC00J can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - SNJ54HC00J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SNJ54HC00J
Gates and Inverters SNJ54HC00J
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SNJ54HC00J 1256601-SNJ54HC00J 705-SNJ54HC00J SNJ54HC00J
Product Name SN54HC00 Quadruple 2-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SNJ54HC00J Logic IC Gates and Inverters
Gate Type NAND NOT NAND; NAND GATE
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F13DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Logic - Logic - Gates and Inverters - 4071BP - 161906-4071BP - Win Source Electronics
Specs
Gate Type NOT; OR; OR Gate
Supply Voltage 3 V ~ 18 V
Inputs 2
View Details
2 suppliers
SN54AS832B Hex 2-Input OR Drivers - 5962-8852301SA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details