Texas Instruments SN54F00 Quadruple 2-Input Positive-NAND Gates SNJ54F00W

Description
Quadruple 2-Input Positive-NAND Gates 14-CFP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54F00 Quadruple 2-Input Positive-NAND Gates - SNJ54F00W - Texas Instruments
Dallas, TX, United States
SN54F00 Quadruple 2-Input Positive-NAND Gates
SNJ54F00W
SN54F00 Quadruple 2-Input Positive-NAND Gates SNJ54F00W
Quadruple 2-Input Positive-NAND Gates 14-CFP -55 to 125

Quadruple 2-Input Positive-NAND Gates 14-CFP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SNJ54F00W - 1229461-SNJ54F00W - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54F00W
1229461-SNJ54F00W
Logic - Logic - Gates and Inverters - SNJ54F00W 1229461-SNJ54F00W
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229461-SNJ54F00W Length: 9.21 mm Output Type: TTL Thickness: 1.59 mm Height: 2.03 mm Number of Bits: 4 Number of Pins: 14 Number of Gates: 4 Propagation Delay: 7 ns Width: 5.97 mm Categories: Logic - Gates and Inverters Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: NAND Max Operating Temperature: 125 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229461-SNJ54F00W
Length: 9.21 mm
Output Type: TTL
Thickness: 1.59 mm
Height: 2.03 mm
Number of Bits: 4
Number of Pins: 14
Number of Gates: 4
Propagation Delay: 7 ns
Width: 5.97 mm
Categories: Logic - Gates and Inverters
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: NAND
Max Operating Temperature: 125 °C

Buy Now
Logic IC - 705-SNJ54F00W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quadruple 2-Input Positive-NAND Gates 14-CFP -55 to 125 Product overview: SNJ54F00W from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54F00W can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-NAND Gates 14-CFP -55 to 125 Product overview: SNJ54F00W from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54F00W can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number SNJ54F00W 1229461-SNJ54F00W 705-SNJ54F00W
Product Name SN54F00 Quadruple 2-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SNJ54F00W Logic IC
Gate Type NAND NOT NAND; NAND GATE
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
IC Package Type Other; CDIP,CFP,LCCC
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100102FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54LS27DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details