Synchronous 8-bit up/down counters with synchronous clear, fully programmable, and featuring carry look-ahead for cascading. Packaged in a 24-pin ceramic dual in-line package (CDIP) with dimensions consistent with standard 300-mil DIPs. Characterized for operation from -55°C to 125°C. Includes asynchronous clear on SN74ALS867A and SN74AS867 variants, while SNJ54AS869JT features synchronous clear. Ripple-carry output enables n-bit synchronous cascading. Fully independent clock circuit with synchronous loading and counting modes controlled by S0 and S1 inputs.
Synchronous 8-Bit Up/Down Counters 24-CDIP -55 to 125
SYNCHRONOUS 8-BIT UP/DOWN COUNTE
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Counters | Logic Counters |
| Product Number | SNJ54AS869JT | SNJ54AS869JT |
| Product Name | SN54AS869 Synchronous 8-Bit Up/Down Counters | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Category | Synchronous | |
| Counter Direction | Bidirectional | |
| Supply Voltage | 5.5 | |
| Package Type | CDIP,CFP,LCCC | |
| Logic Family | AS |