The SNJ54AS832BFK is a hex 2-input OR driver from Quarktwin Technology Ltd., designed for high capacitive-drive capability. It features six independent 2-input OR gates that perform Boolean functions in positive logic. The device is characterized for operation over a military temperature range of -55°C to 125°C, making it suitable for demanding applications. The typical delay time for the SNJ54AS832BFK is 4.8 ns with a power dissipation of 4.5 mW per gate at a load capacitance of 50 pF. It is available in a ceramic chip carrier package (FK) and supports a supply voltage range of 4.5 V to 5.5 V. The device is compliant with military specifications, ensuring reliability in critical environments. Engineers considering this product should note its robust performance characteristics and suitability for high-temperature applications.
Hex 2-Input OR Drivers 20-LCCC -55 to 125
OR Gate, AS Series, 6-Func, 2-Input, TTL, CQCC20
IC GATE OR 6CH 2-INP 20LCCC
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SNJ54AS832BFK | SNJ54AS832BFK | SNJ54AS832BFK | SNJ54AS832BFK |
| Product Name | SN54AS832B Hex 2-Input OR Drivers | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | Buffer/Driver; OR | OR | OR |