Texas Instruments SN54AS240A Octal Buffers/Drivers With 3-State Outputs SNJ54AS240AFK

Description
Octal Buffers/Drivers With 3-State Outputs 20-LCCC -55 to 125
Request a Quote
Description
Octal Buffers/Drivers With 3-State Outputs 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54AS240A is an octal buffer/driver designed for applications requiring 3-state outputs. It is particularly suitable for driving bus lines or buffering memory address registers. This device features pnp inputs that help reduce DC loading, enhancing performance in bus-oriented receivers and transmitters. The SN54AS240A offers symmetrical active-low output-enable (OE) inputs, allowing for flexible circuit design when paired with other Texas Instruments devices such as the ,ÄôALS241 and ,ÄôAS241A series. The device operates over a temperature range of -55°C to 125°C and is available in a 20-lead LCCC package. It supports high fan-out and improved fan-in, making it a robust choice for various digital applications. The absolute maximum ratings include a supply voltage of 7V and input voltage of 7V, ensuring reliable operation under specified conditions.

Datasheet Summary
Powered by GS/AI

The SN54AS240A is an octal buffer/driver designed for applications requiring 3-state outputs. It is particularly suitable for driving bus lines or buffering memory address registers. This device features pnp inputs that help reduce DC loading, enhancing performance in bus-oriented receivers and transmitters. The SN54AS240A offers symmetrical active-low output-enable (OE) inputs, allowing for flexible circuit design when paired with other Texas Instruments devices such as the ,ÄôALS241 and ,ÄôAS241A series. The device operates over a temperature range of -55°C to 125°C and is available in a 20-lead LCCC package. It supports high fan-out and improved fan-in, making it a robust choice for various digital applications. The absolute maximum ratings include a supply voltage of 7V and input voltage of 7V, ensuring reliable operation under specified conditions.

Suppliers

Company
Product
Description
Supplier Links
SN54AS240A Octal Buffers/Drivers With 3-State Outputs - SNJ54AS240AFK - Texas Instruments
Dallas, TX, United States
SN54AS240A Octal Buffers/Drivers With 3-State Outputs
SNJ54AS240AFK
SN54AS240A Octal Buffers/Drivers With 3-State Outputs SNJ54AS240AFK
Octal Buffers/Drivers With 3-State Outputs 20-LCCC -55 to 125

Octal Buffers/Drivers With 3-State Outputs 20-LCCC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number SNJ54AS240AFK
Product Name SN54AS240A Octal Buffers/Drivers With 3-State Outputs
Technology AS
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401MLA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
 - 54ACTQ244JRQMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers
AM26C32M Quadruple Differential Line Receiver - 5962-9164001Q2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501M2A - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers