SNJ54ALS569AJ is a synchronous 4-bit up/down binary counter with 3-state outputs, housed in a 20-pin ceramic dual in-line package (CDIP). It operates over a military temperature range of -55°C to 125°C and features asynchronous and synchronous clear, programmable up/down counting, and a clocked carry output (CCO) for glitch-free cascading. The Q outputs can be disabled via an output-enable (OE) input without interrupting counting operation.
Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs 20-CDIP -55 to 125
Win Source Part Number: 1212391-SNJ54ALS569A
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SNJ54ALS569AJ,T
Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, CDIP20
SYNCHRONOUS 4-BIT UP/DOWN BINARY
| Texas Instruments | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SNJ54ALS569AJ | 1212391-SNJ54ALS569AJ | SNJ54ALS569AJ | SNJ54ALS569AJ |
| Product Name | SN54ALS569A Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs | Integrated Circuits (ICs) - Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Output Characteristics | 3-State | |||
| Counter Category | Synchronous | Synchronous | ||
| Counter Direction | Bidirectional | Bidirectional | ||
| Supply Voltage | 5.5 | |||
| Package Type | CDIP,CFP,LCCC | DIP; CDIP20 |