Texas Instruments SN54ALS569A Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs SNJ54ALS569AFK

Description
Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS569A Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs - SNJ54ALS569AFK - Texas Instruments
Dallas, TX, United States
SN54ALS569A Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs
SNJ54ALS569AFK
SN54ALS569A Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs SNJ54ALS569AFK
Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs 20-LCCC -55 to 125

Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs 20-LCCC -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SNJ54ALS569AFK - 1256571-SNJ54ALS569AFK - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SNJ54ALS569AFK
1256571-SNJ54ALS569AFK
Logic - Logic - Counters, Dividers - SNJ54ALS569AFK 1256571-SNJ54ALS569AFK
Manufacturer: Texas Instruments Win Source Part Number: 1256571-SNJ54ALS569A FK Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256571-SNJ54ALS569AFK
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SNJ54ALS569AFK
Integrated Circuits (ICs) - Logic - Counters, Dividers SNJ54ALS569AFK
SYNCHRONOUS 4-BIT UP/DOWN BINARY

SYNCHRONOUS 4-BIT UP/DOWN BINARY

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number SNJ54ALS569AFK 1256571-SNJ54ALS569AFK SNJ54ALS569AFK
Product Name SN54ALS569A Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs Logic - Logic - Counters, Dividers - SNJ54ALS569AFK Integrated Circuits (ICs) - Logic - Counters, Dividers
Output Characteristics 3-State
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.5
Package Type CDIP,CFP,LCCC
Unlock Full Specs
to access all available technical data

Similar Products

CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BNSRG4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
 - 93L16PC - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction UP
Package Type DIP; PDIP; PDIP16
View Details
3 suppliers
CD74HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter - CD74HCT393M96 - Texas Instruments
Specs
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
Logic Family HCT
View Details
7 suppliers
SN54LS592 8-Bit Binary Counters With Input Registers - 5962-8762101FA - Texas Instruments
Specs
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details