Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54ALS245AW SNJ54ALS245AW

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226326-SNJ54ALS245A W Packaging: Rail/Tube Length: 13.09 mm Polarity: Non-Inverting Output Type: TTL Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.84 mm Height: 2.45 mm Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 20 Number of Outputs: 8 Propagation Delay: 30 ns Width: 6.92 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Transceiver Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226326-SNJ54ALS245A W Packaging: Rail/Tube Length: 13.09 mm Polarity: Non-Inverting Output Type: TTL Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.84 mm Height: 2.45 mm Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 20 Number of Outputs: 8 Propagation Delay: 30 ns Width: 6.92 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Transceiver Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54ALS245AW - 1226326-SNJ54ALS245AW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54ALS245AW
1226326-SNJ54ALS245AW
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54ALS245AW 1226326-SNJ54ALS245AW
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226326-SNJ54ALS245A W Packaging: Rail/Tube Length: 13.09 mm Polarity: Non-Inverting Output Type: TTL Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.84 mm Height: 2.45 mm Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 20 Number of Outputs: 8 Propagation Delay: 30 ns Width: 6.92 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Transceiver Max Operating Temperature: 125 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226326-SNJ54ALS245AW
Packaging: Rail/Tube
Length: 13.09 mm
Polarity: Non-Inverting
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 1.84 mm
Height: 2.45 mm
Number of Bits: 8
Direction: Bidirectional
Number of Channels: 8
Number of Pins: 20
Number of Outputs: 8
Propagation Delay: 30 ns
Width: 6.92 mm
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Transceiver
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1226326-SNJ54ALS245AW
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54ALS245AW
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details