Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC640ADTEL MC74HC640ADTEL

Description
Manufacturer: Motorola Win Source Part Number: 926309-MC74HC640ADTE L Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output Package: Bulk Family Name: 74HC640 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: Motorola Win Source Part Number: 926309-MC74HC640ADTE L Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output Package: Bulk Family Name: 74HC640 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC640ADTEL - 926309-MC74HC640ADTEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC640ADTEL
926309-MC74HC640ADTEL
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC640ADTEL 926309-MC74HC640ADTEL
Manufacturer: Motorola Win Source Part Number: 926309-MC74HC640ADTE L Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output Package: Bulk Family Name: 74HC640 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Motorola
Win Source Part Number: 926309-MC74HC640ADTEL
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output
Package: Bulk
Family Name: 74HC640
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 926309-MC74HC640ADTEL
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC640ADTEL
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details