Texas Instruments Logic - Logic - Gates and Inverters - SNJ54ALS244AJ SNJ54ALS244AJ

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026733-SNJ54ALS244A J Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: CDIP Alternative Parts (Cross-Reference): SNJ54ALS244AJSNJ54AL S244AJ.; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026733-SNJ54ALS244A J Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: CDIP Alternative Parts (Cross-Reference): SNJ54ALS244AJSNJ54AL S244AJ.; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SNJ54ALS244AJ - 1026733-SNJ54ALS244AJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54ALS244AJ
1026733-SNJ54ALS244AJ
Logic - Logic - Gates and Inverters - SNJ54ALS244AJ 1026733-SNJ54ALS244AJ
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026733-SNJ54ALS244A J Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: CDIP Alternative Parts (Cross-Reference): SNJ54ALS244AJSNJ54AL S244AJ.; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026733-SNJ54ALS244AJ
Mounting: SMD (SMT)
Categories: Logic - Gates and Inverters
Case / Package: CDIP
Alternative Parts (Cross-Reference): SNJ54ALS244AJSNJ54ALS244AJ.;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1026733-SNJ54ALS244AJ
Product Name Logic - Logic - Gates and Inverters - SNJ54ALS244AJ
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512771P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Quad 2-Input NAND - MYXAP54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-74AHCT04BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 5 V
Logic Family AHCT
View Details
6 suppliers
Logic - Logic - Gates and Inverters - 4071BP - 161906-4071BP - Win Source Electronics
Specs
Gate Type NOT; OR; OR Gate
Supply Voltage 3 V ~ 18 V
Inputs 2
View Details
2 suppliers