Octal transparent D-type latches with 3-state outputs in a 20-pin LCCC package, operating from -55°C to 125°C with a 4.5V to 5.5V supply range and a propagation delay of 9.5ns at 5V and 15pF load.
Octal Transparent D-type Latches With 3-State Outputs 20-LCCC -55 to 125
OCTAL TRANSPARENT D-TYPE LATCHES
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Latches | Logic Latches |
| Product Number | SNJ54AHCT373FK | SNJ54AHCT373FK |
| Product Name | SN54AHCT373 Octal Transparent D-type Latches With 3-State Outputs | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D |