Texas Instruments SN54AHCT32 Quadruple 2-Input Positive-OR Gates SNJ54AHCT32W

Description
Quadruple 2-Input Positive-OR Gates 14-CFP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AHCT32 Quadruple 2-Input Positive-OR Gates - SNJ54AHCT32W - Texas Instruments
Dallas, TX, United States
SN54AHCT32 Quadruple 2-Input Positive-OR Gates
SNJ54AHCT32W
SN54AHCT32 Quadruple 2-Input Positive-OR Gates SNJ54AHCT32W
Quadruple 2-Input Positive-OR Gates 14-CFP -55 to 125

Quadruple 2-Input Positive-OR Gates 14-CFP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SNJ54AHCT32W - 1194895-SNJ54AHCT32W - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54AHCT32W
1194895-SNJ54AHCT32W
Logic - Logic - Gates and Inverters - SNJ54AHCT32W 1194895-SNJ54AHCT32W
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194895-SNJ54AHCT32W Packaging: Rail/Tube Length: 9.21 mm Operating Supply Voltage: 5 V Number of Elements: 4 Thickness: 1.59 mm Height: 2.03 mm Number of Bits: 4 Number of Pins: 14 Number of Gates: 4 High Level Output Current: -8 mA Number of Outputs: 1 Low Level Output Current: 8 mA Quiescent Current: 2 µA Propagation Delay: 9 ns Width: 5.97 mm Categories: Logic - Gates and Inverters Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 9 ns Logic Function: OR Max Operating Temperature: 125 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194895-SNJ54AHCT32W
Packaging: Rail/Tube
Length: 9.21 mm
Operating Supply Voltage: 5 V
Number of Elements: 4
Thickness: 1.59 mm
Height: 2.03 mm
Number of Bits: 4
Number of Pins: 14
Number of Gates: 4
High Level Output Current: -8 mA
Number of Outputs: 1
Low Level Output Current: 8 mA
Quiescent Current: 2 µA
Propagation Delay: 9 ns
Width: 5.97 mm
Categories: Logic - Gates and Inverters
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 9 ns
Logic Function: OR
Max Operating Temperature: 125 °C

Buy Now
Quadruple 2-Input Positive-OR Gates 14-CFP -55 to 125 Product overview: SNJ54AHCT32W from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54AHCT32W can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-OR Gates 14-CFP -55 to 125 Product overview: SNJ54AHCT32W from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54AHCT32W can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SNJ54AHCT32W
Integrated Circuits (ICs) - Logic - Gates and Inverters SNJ54AHCT32W
IC GATE OR 4CH 2-INP 14CFP

IC GATE OR 4CH 2-INP 14CFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SNJ54AHCT32W 1194895-SNJ54AHCT32W 705-SNJ54AHCT32W SNJ54AHCT32W
Product Name SN54AHCT32 Quadruple 2-Input Positive-OR Gates Logic - Logic - Gates and Inverters - SNJ54AHCT32W Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR NOT OR GATE OR
Logic Family AHCT TTL; CMOS
Propagation Delay 9 ns 9 ns 9 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS805B Hex 2-Input NOR Drivers - 5962-8779401SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
Gates and Inverters - 5420FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - 54F86FMQB - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Dual Logic IC - 705-54S20DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers