Quadruple 2-Input Exclusive-OR Gates 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SNJ54AHC86FK |
| Product Name | SN54AHC86 Quadruple 2-Input Exclusive-OR Gates |
| Gate Type | OR |
| Supply Voltage | 3.3,5 |
| Logic Family | AHC |
| Propagation Delay | 13 ns |