Texas Instruments SN54AHC573 Octal Transparent D-type Latches With 3-State Outputs SNJ54AHC573J

Description
Octal Transparent D-type Latches With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
Octal Transparent D-type Latches With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AHC573 Octal Transparent D-type Latches With 3-State Outputs - SNJ54AHC573J - Texas Instruments
Dallas, TX, United States
SN54AHC573 Octal Transparent D-type Latches With 3-State Outputs
SNJ54AHC573J
SN54AHC573 Octal Transparent D-type Latches With 3-State Outputs SNJ54AHC573J
Octal Transparent D-type Latches With 3-State Outputs 20-CDIP -55 to 125

Octal Transparent D-type Latches With 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SNJ54AHC573J
Integrated Circuits (ICs) - Logic - Latches SNJ54AHC573J
IC D-TYPE TRANSP SGL 8:8 20CDIP

IC D-TYPE TRANSP SGL 8:8 20CDIP

Supplier's Site
Latches - SNJ54AHC573J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number SNJ54AHC573J SNJ54AHC573J SNJ54AHC573J
Product Name SN54AHC573 Octal Transparent D-type Latches With 3-State Outputs Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 5.5V
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 3 V ~ 18 V
Low-level Output Current (Sink) 6.8 mA
High-level Output Current (Source) 6.8 mA
View Details
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BNSR - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers
CD4099B-MIL CMOS 8-Bit Addressable Latch - CD4099BF - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
3 suppliers