Texas Instruments SN54AHC00 Quadruple 2-Input Positive-NAND Gates SNJ54AHC00J

Description
Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AHC00 Quadruple 2-Input Positive-NAND Gates - SNJ54AHC00J - Texas Instruments
Dallas, TX, United States
SN54AHC00 Quadruple 2-Input Positive-NAND Gates
SNJ54AHC00J
SN54AHC00 Quadruple 2-Input Positive-NAND Gates SNJ54AHC00J
Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125

Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125

Buy Now Datasheet
Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125 Product overview: SNJ54AHC00J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54AHC00J can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125 Product overview: SNJ54AHC00J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54AHC00J can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SNJ54AHC00J - 1095331-SNJ54AHC00J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54AHC00J
1095331-SNJ54AHC00J
Logic - Logic - Gates and Inverters - SNJ54AHC00J 1095331-SNJ54AHC00J
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095331-SNJ54AHC00J Length: 19.56 mm Mounting: SMD (SMT) Number of Elements: 4 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 4 Number of Pins: 14 Number of Gates: 4 High Level Output Current: -8 mA Number of Outputs: 1 Low Level Output Current: 8 mA Quiescent Current: 2 µA Propagation Delay: 8.5 ns Width: 6.67 mm Categories: Logic - Gates and Inverters Case / Package: CDIP Alternative Parts (Cross-Reference): 5962-9682201QCA; SNJ54AC00J; 5962-8769901MCA; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V Logic Function: NAND

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095331-SNJ54AHC00J
Length: 19.56 mm
Mounting: SMD (SMT)
Number of Elements: 4
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 4
Number of Pins: 14
Number of Gates: 4
High Level Output Current: -8 mA
Number of Outputs: 1
Low Level Output Current: 8 mA
Quiescent Current: 2 µA
Propagation Delay: 8.5 ns
Width: 6.67 mm
Categories: Logic - Gates and Inverters
Case / Package: CDIP
Alternative Parts (Cross-Reference): 5962-9682201QCA; SNJ54AC00J; 5962-8769901MCA;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2 V
Logic Function: NAND

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number SNJ54AHC00J 705-SNJ54AHC00J 1095331-SNJ54AHC00J
Product Name SN54AHC00 Quadruple 2-Input Positive-NAND Gates Logic IC Logic - Logic - Gates and Inverters - SNJ54AHC00J
Gate Type NAND NAND; NAND GATE NOT
Supply Voltage 3.3,5 5.5V
Logic Family AHC
Propagation Delay 9.5 ns 8.5 ns 8.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100101FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 5
View Details
3 suppliers
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VDA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
Gates and Inverters - 5453DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details