Texas Instruments SN54ACT373 Octal D-type Transparent Latches With 3-State Outputs SNJ54ACT373W

Description
Octal D-type Transparent Latches With 3-State Outputs 20-CFP -55 to 125
Request a Quote Datasheet
Description
Octal D-type Transparent Latches With 3-State Outputs 20-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ACT373 Octal D-type Transparent Latches With 3-State Outputs - SNJ54ACT373W - Texas Instruments
Dallas, TX, United States
SN54ACT373 Octal D-type Transparent Latches With 3-State Outputs
SNJ54ACT373W
SN54ACT373 Octal D-type Transparent Latches With 3-State Outputs SNJ54ACT373W
Octal D-type Transparent Latches With 3-State Outputs 20-CFP -55 to 125

Octal D-type Transparent Latches With 3-State Outputs 20-CFP -55 to 125

Buy Now Datasheet
Latches - SNJ54ACT373W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CFP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SNJ54ACT373W
Integrated Circuits (ICs) - Logic - Latches SNJ54ACT373W
IC D-TYPE TRANSP SGL 8:8 20CFP

IC D-TYPE TRANSP SGL 8:8 20CFP

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number SNJ54ACT373W SNJ54ACT373W SNJ54ACT373W
Product Name SN54ACT373 Octal D-type Transparent Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
Propagation Delay 11.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74F373PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 20-DIP (0.300\", 7.62mm)
View Details
2 suppliers
SN54ABT843 9-Bit Bus-Interface D-type Latches With 3-State Outputs - 5962-9571201Q3A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 34 mA
View Details
CD54HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD54HC259F3A - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
4 suppliers
CD4724B-MIL CMOS 8-Bit Addressable Latch - CD4724BF3A - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
4 suppliers