The SNJ54ACT11FK is a triple 3-input positive-AND gate from Texas Instruments, designed to operate within a voltage range of 4.5V to 5.5V. It features TTL-compatible inputs that can accept voltages up to 5.5V, making it suitable for various digital logic applications. The device has a maximum propagation delay (t_pd) of 10.5ns at 5V, ensuring fast switching performance. The SNJ54ACT11FK is available in a 20-pin LCCC package, with an operating temperature range of -55°C to 125°C, which is ideal for military and aerospace applications. This product is part of a series that provides reliable performance in demanding environments.
Triple 3-Input Positive-AND Gates 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SNJ54ACT11FK |
| Product Name | SN54ACT11 Triple 3-Input Positive-AND Gates |
| Gate Type | AND |