Texas Instruments SN54ACT00 Quadruple 2-Input Positive-NAND Gate SNJ54ACT00J

Description
Quadruple 2-Input Positive-NAND Gate 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gate 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - SNJ54ACT00J - Texas Instruments
Dallas, TX, United States
SN54ACT00 Quadruple 2-Input Positive-NAND Gate
SNJ54ACT00J
SN54ACT00 Quadruple 2-Input Positive-NAND Gate SNJ54ACT00J
Quadruple 2-Input Positive-NAND Gate 14-CDIP -55 to 125

Quadruple 2-Input Positive-NAND Gate 14-CDIP -55 to 125

Buy Now Datasheet
 - SNJ54ACT00J - Rochester Electronics
Newburyport, MA, United States
54ACT00 Quadruple 2-Input Positive-NAND Gate

54ACT00 Quadruple 2-Input Positive-NAND Gate

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1012086-SNJ54ACT00J - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1012086-SNJ54ACT00J
Integrated Circuits (ICs) - Logic - Gates and Inverters 1012086-SNJ54ACT00J
Win Source Part Number: 1012086-SNJ54ACT00J Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSNJ54ACT00J,21 56-SNJ54ACT00J

Win Source Part Number: 1012086-SNJ54ACT00J
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSNJ54ACT00J,2156-SNJ54ACT00J

Buy Now Datasheet
Military 4-ch, 2-input, 4.5-V to 5.5-V NAND gates with TTL-compatible CMOS inputs 14-CDIP -55 to 125 Product overview: SNJ54ACT00J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54ACT00J can be used for catalog matching and distributor lookup.

Military 4-ch, 2-input, 4.5-V to 5.5-V NAND gates with TTL-compatible CMOS inputs 14-CDIP -55 to 125 Product overview: SNJ54ACT00J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54ACT00J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SNJ54ACT00J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SNJ54ACT00J
Gates and Inverters SNJ54ACT00J
IC Channel

IC Channel

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SNJ54ACT00J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SNJ54ACT00J
Integrated Circuits (ICs) - Logic - Gates and Inverters SNJ54ACT00J
IC QUAD 2-INP

IC QUAD 2-INP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SNJ54ACT00J SNJ54ACT00J 1012086-SNJ54ACT00J 705-SNJ54ACT00J SNJ54ACT00J SNJ54ACT00J
Product Name SN54ACT00 Quadruple 2-Input Positive-NAND Gate Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND AND; NAND NOT NAND; NAND GATE
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H30DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 54S11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Gates and Inverters - 54S22DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details