The SNJ54ACT00FK is a quad 2-input NAND gate IC designed for operation within a supply voltage range of 4.5 V to 5.5 V. It features TTL-compatible inputs and offers a maximum propagation delay of 8 ns at 5 V. The device operates over a temperature range of -55°C to 125°C, making it suitable for military and aerospace applications. Each gate performs the Boolean function Y = A ¬? B, providing flexibility in digital logic design. The IC is available in a LCCC package, which is ideal for applications requiring a compact form factor. The absolute maximum ratings include a supply voltage of up to 7 V and continuous output current of ±50 mA. This product is suitable for engineers looking for reliable NAND gate solutions in demanding environments.
Quadruple 2-Input Positive-NAND Gate 20-LCCC -55 to 125
54ACT00 Quadruple 2-Input Positive-NAND Gate
Win Source Part Number: 1219167-SNJ54ACT00FK
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SNJ54ACT00FK,TE
Quadruple 2-Input Positive-NAND Gate 20-LCCC -55 to 125 Product overview: SNJ54ACT00FK from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54ACT00FK can be used for catalog matching and distributor lookup.
IC QUAD 2-INP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SNJ54ACT00FK | SNJ54ACT00FK | 1219167-SNJ54ACT00FK | 705-SNJ54ACT00FK | SNJ54ACT00FK | SNJ54ACT00FK |
| Product Name | SN54ACT00 Quadruple 2-Input Positive-NAND Gate | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NOT | NAND; NAND GATE | ||
| Logic Family | ACT | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |