The SNJ54AC86FK is a quadruple 2-input exclusive-OR gate designed for operation within a voltage range of 2V to 6V. It features inputs that can accept voltages up to 6V and has a maximum propagation delay of 9ns at a supply voltage of 5V. This device performs the Boolean function Y = A ,äï B, making it suitable for applications requiring true/complement logic. The SNJ54AC86FK is packaged in a 20-lead LCCC configuration and is rated for operation in a temperature range of -55°C to 125°C, which is ideal for military and aerospace applications.
Quadruple 2-Input Exclusive-OR Gates 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SNJ54AC86FK |
| Product Name | SN54AC86 Quadruple 2-Input Exclusive-OR Gates |
| Gate Type | OR |
| Supply Voltage | 3.3,5 |
| Logic Family | AC |
| Propagation Delay | 12.5 ns |