Triple 3-input positive-NAND gate in a 20-pin LCCC package with an operating temperature range of -55 to 125°C and a supply voltage range of 2V to 6V.
Triple 3-Input Positive-NAND Gates 20-LCCC -55 to 125
54AC10 Triple 3-Input Positive-NAND Gates
IC TRPL 3-INP
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SNJ54AC10FK | SNJ54AC10FK | SNJ54AC10FK | SNJ54AC10FK |
| Product Name | SN54AC10 Triple 3-Input Positive-NAND Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | AND; NAND | ||
| Supply Voltage | 3.3,5 | |||
| Logic Family | AC | |||
| Propagation Delay | 10.5 ns |