9-Bit Bus-Interface D-type Latches With 3-State Outputs 24-CDIP -55 to 125
9-BIT BUS-INTERFACE D-TYPE LATCH
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State, Non-Inverted 24-CDIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SNJ54ABT843JT | SNJ54ABT843JT | SNJ54ABT843JT |
| Product Name | SN54ABT843 9-Bit Bus-Interface D-type Latches With 3-State Outputs | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | D | ||
| Output Characteristics | 3-State | ||
| Operating Current | 34 mA | ||
| Propagation Delay | 7.2 ns |