The SNJ54ABT573W is an octal transparent D-type latch with 3-state outputs, designed for driving highly capacitive or low-impedance loads. It features a buffered output-enable (OE) input that allows the outputs to be placed in a high-impedance state, enabling the device to drive bus lines without additional interface components. The latch supports partial-power-down mode through its Ioff circuitry, which disables outputs to prevent backflow current when powered down. This device operates within a supply voltage range of 4.5V to 5.5V and is specified for an operating temperature range of -55°C to 125°C. It has high-drive outputs capable of sourcing up to 96 mA and sinking up to 128 mA, making it suitable for various applications including buffer registers and I/O ports. The latch-up performance exceeds 500 mA per JEDEC standard, and it provides ESD protection exceeding 2000V for the human-body model. The SNJ54ABT573W is available in a 20-CFP package.
Octal Transparent D-type Latches With 3-State Outputs 20-CFP -55 to 125
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CFP
IC D-TYPE TRANSP SGL 8:8 20CFP
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SNJ54ABT573W | SNJ54ABT573W | SNJ54ABT573W |
| Product Name | SN54ABT573 Octal Transparent D-type Latches With 3-State Outputs | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D |