The CD4042BPW is a CMOS Quad Clocked 'D' Latch from Texas Instruments, designed for use in various digital applications. It is available in a 16-lead thin shrink small-outline package (TSSOP) and operates over a temperature range of -55°C to 125°C. The device is characterized by its low power consumption and high noise immunity, making it suitable for battery-operated devices and other low-power applications. The CD4042BPW is compliant with RoHS standards, ensuring it is free from hazardous substances. This part is actively marketed for new designs, indicating its relevance and availability for current engineering projects.
CMOS Quad Clocked 'D' Latch 16-TSSOP -55 to 125
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-TSSOP
IC QUAD CLOCKED D LATCH 16TSSOP
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-TSSOP
IC QUAD CLOCKED D LATCH 16TSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD4042BPW | 296-CD4042BPW-ND | CD4042BPW | CD4042BPW | CD4042BPW |
| Product Name | CD4042B CMOS Quad Clocked 'D' Latch | Latches | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | |
| Operating Current | 0.0600 mA | ||||
| Propagation Delay | 200 ns | 40 ns | 40 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | PDIP,SO,SOIC,TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; 16-TSSOP (0.173\", 4.40mm Width); SOP; SSOP | SSOP |