Texas Instruments SN54ABT543A Octal Registered Transceiver With 3-State Outputs SNJ54ABT543AFK

Description
Octal Registered Transceiver With 3-State Outputs 28-LCCC -55 to 125
Request a Quote
Description
Octal Registered Transceiver With 3-State Outputs 28-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54ABT543A is an octal registered transceiver featuring 3-state outputs, designed for bidirectional data flow. It includes two sets of D-type latches for temporary data storage, with separate latch-enable and output-enable inputs for independent control. The device operates over a military temperature range of -55°C to 125°C and is characterized by low power dissipation due to its EPIC-II B BiCMOS design. It provides high-drive outputs, capable of sourcing -32 mA and sinking 64 mA. The transceiver also offers robust ESD protection exceeding 2000 V per MIL-STD-883, making it suitable for applications requiring high reliability. Various package options are available, including a 28-pin LCCC package.

Datasheet Summary
Powered by GS/AI

The SN54ABT543A is an octal registered transceiver featuring 3-state outputs, designed for bidirectional data flow. It includes two sets of D-type latches for temporary data storage, with separate latch-enable and output-enable inputs for independent control. The device operates over a military temperature range of -55°C to 125°C and is characterized by low power dissipation due to its EPIC-II B BiCMOS design. It provides high-drive outputs, capable of sourcing -32 mA and sinking 64 mA. The transceiver also offers robust ESD protection exceeding 2000 V per MIL-STD-883, making it suitable for applications requiring high reliability. Various package options are available, including a 28-pin LCCC package.

Suppliers

Company
Product
Description
Supplier Links
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - SNJ54ABT543AFK - Texas Instruments
Dallas, TX, United States
SN54ABT543A Octal Registered Transceiver With 3-State Outputs
SNJ54ABT543AFK
SN54ABT543A Octal Registered Transceiver With 3-State Outputs SNJ54ABT543AFK
Octal Registered Transceiver With 3-State Outputs 28-LCCC -55 to 125

Octal Registered Transceiver With 3-State Outputs 28-LCCC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number SNJ54ABT543AFK
Product Name SN54ABT543A Octal Registered Transceiver With 3-State Outputs
Technology ABT
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT04 Hex Inverters - 5962-89747012A - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
SN54ALS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-88673013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details