Texas Instruments SN5450 Dual 2-Wide 2-Input AND-OR-invert Gates (One Gate Expandable) SNJ5450W

Description
Dual 2-Wide 2-Input AND-OR-invert Gates (One Gate Expandable) 14-CFP -55 to 125
Request a Quote Datasheet
Description
Dual 2-Wide 2-Input AND-OR-invert Gates (One Gate Expandable) 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN5450 Dual 2-Wide 2-Input AND-OR-invert Gates (One Gate Expandable) - SNJ5450W - Texas Instruments
Dallas, TX, United States
SN5450 Dual 2-Wide 2-Input AND-OR-invert Gates (One Gate Expandable)
SNJ5450W
SN5450 Dual 2-Wide 2-Input AND-OR-invert Gates (One Gate Expandable) SNJ5450W
Dual 2-Wide 2-Input AND-OR-invert Gates (One Gate Expandable) 14-CFP -55 to 125

Dual 2-Wide 2-Input AND-OR-invert Gates (One Gate Expandable) 14-CFP -55 to 125

Buy Now Datasheet
Dual Logic IC - 770-SNJ5450W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
770-SNJ5450W
Dual Logic IC 770-SNJ5450W
Dual 2-Wide 2-Input AND-OR-invert Gates (One Gate Expandable) 14-CFP -55 to 125 Product overview: SNJ5450W from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SNJ5450W can be used for catalog matching and distributor lookup.

Dual 2-Wide 2-Input AND-OR-invert Gates (One Gate Expandable) 14-CFP -55 to 125 Product overview: SNJ5450W from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SNJ5450W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SNJ5450W - 1256478-SNJ5450W - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ5450W
1256478-SNJ5450W
Logic - Logic - Gates and Inverters - SNJ5450W 1256478-SNJ5450W
Manufacturer: Texas Instruments Win Source Part Number: 1256478-SNJ5450W Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256478-SNJ5450W
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
 - SNJ5450W - Rochester Electronics
Newburyport, MA, United States
AND-OR-Invert Gate, TTL/H/L Series, 2-Func, 4-Input, TTL, CDFP14

AND-OR-Invert Gate, TTL/H/L Series, 2-Func, 4-Input, TTL, CDFP14

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SNJ5450W
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SNJ5450W
DUAL 2-WIDE 2-INPUT AND-OR-INVER

DUAL 2-WIDE 2-INPUT AND-OR-INVER

Supplier's Site
Gates and Inverters - SNJ5450W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SNJ5450W
Gates and Inverters SNJ5450W
Configurable Circuit Input

Configurable Circuit Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SNJ5450W 770-SNJ5450W 1256478-SNJ5450W SNJ5450W SNJ5450W SNJ5450W
Product Name SN5450 Dual 2-Wide 2-Input AND-OR-invert Gates (One Gate Expandable) Dual Logic IC Logic - Logic - Gates and Inverters - SNJ5450W Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters
Gate Type OR AND; OR GATE NOT NOT; AND; OR NOT; AND
Logic Family TTL TTL
Propagation Delay 22 ns 22 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100102DCQR - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Gates and Inverters - 54S32FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
DIP Logic IC - 703-100181DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers