Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232623-SNJ5440J
Categories: Logic - Gates and Inverters
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Dual 4-Input Positive-NAND Buffers 14-CDIP -55 to 125 Product overview: SNJ5440J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ5440J can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 1232623-SNJ5440J | 705-SNJ5440J |
| Product Name | Logic - Logic - Gates and Inverters - SNJ5440J | Dual Logic IC |
| Gate Type | NOT | Buffer/Driver; NAND |
| IC Package Type | DIP; Other; CDIP | |
| Logic Family | TTL/H/L |