Texas Instruments SN5400 Quadruple 2-Input Positive-NAND Gates SNJ5400J

Description
Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN5400 Quadruple 2-Input Positive-NAND Gates - SNJ5400J - Texas Instruments
Dallas, TX, United States
SN5400 Quadruple 2-Input Positive-NAND Gates
SNJ5400J
SN5400 Quadruple 2-Input Positive-NAND Gates SNJ5400J
Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125

Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quadruple 2-input positive-NAND gates 14-CDIP -55 to 125 Product overview: SNJ5400J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ5400J can be used for catalog matching and distributor lookup.

Quadruple 2-input positive-NAND gates 14-CDIP -55 to 125 Product overview: SNJ5400J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ5400J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SNJ5400J - 1256436-SNJ5400J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ5400J
1256436-SNJ5400J
Logic - Logic - Gates and Inverters - SNJ5400J 1256436-SNJ5400J
Manufacturer: Texas Instruments Win Source Part Number: 1256436-SNJ5400J Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1256436-SNJ5400J
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Gates and Inverters - SNJ5400J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SNJ5400J
Gates and Inverters SNJ5400J
IC Channel

IC Channel

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SNJ5400J
Integrated Circuits (ICs) - Logic - Gates and Inverters SNJ5400J
IC GATE NAND 4CH 2-INP 14CDIP

IC GATE NAND 4CH 2-INP 14CDIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SNJ5400J 705-SNJ5400J 1256436-SNJ5400J SNJ5400J SNJ5400J
Product Name SN5400 Quadruple 2-Input Positive-NAND Gates Logic IC Logic - Logic - Gates and Inverters - SNJ5400J Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT NAND
Logic Family TTL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5962-8760901CA - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 6V
Propagation Delay 11 ns
View Details
3 suppliers
Logic IC - 705-5430DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers
Logic IC - 705-54132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
SN54ALS804A Hex 2-Input NAND Drivers - 5962-88693012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details