Win Source Part Number: 1236087-SN761688PWRG
Category: RF/IF and RFID>RF Mixers
Series: SN761688
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency: 50MHz ~ 280MHz
Gain: 20dB
Noise Figure: 10dB
Current - Supply: 67mA
RF Type: CATV
Secondary Attributes: Down Converter
Number of Mixers: 1
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN7616
Product Status: Obsolete
RF/Microwave Up/Down Converter, RF/MICROWAVE DOWN CONVERTER, GREEN, PLASTIC, MO-153, TSSOP-16 Product overview: SN761688PWRG4 from Texas Instruments is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SN761688PWRG4 can be used for catalog matching and distributor lookup.
RF Mixer IC CATV Down Converter 50MHz ~ 280MHz 16-TSSOP
RF Mixer IC CATV Down Converter 50MHz ~ 280MHz 16-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 1236087-SN761688PWRG4 | 861-SN761688PWRG4 | SN761688PWRG4-ND | SN761688PWRG4 |
| Product Name | RF/IF and RFID - RF Mixers | TSSOP Rf Mixer | RF Mixers | RF Mixers |
| Package Type | Surface Mount; 16-TSSOP (0.173", 4.40mm Width) | Tape and Reel | Surface Mount; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 16-TSSOP (0.173\", 4.40mm Width) |