Marki Microwave LLC ML1-0110HSM-2, Microlithic Double-Balanced Mixer ML1-0110HSM-2

Description
ML1-0110HSM-2 is End of Life. Please refer to MM1-0115HPSM-2 as the recommended replacement. The ML1-0110SM is a Surface Mount Microlithic double balanced mixer. As with all Microlithic mixers, it features excellent conversion loss, isolation, and spurious performance across a broad bandwidth and in a miniaturized form factor. Accurate, nonlinear software models are available for Microwave Office through the Marki Microwave PDK. The ML1-0110SM is a lead free, RoHS compliant package compatible with standard leaded and lead-free solder reflows. SMA connectorized evaluation packages are available. The ML1-0110SM is an excellent alternative to Marki Microwave M1 and M3 mixers packaged in surface mount packages such as the EZ package.
Request a Quote Datasheet
Description
ML1-0110HSM-2 is End of Life. Please refer to MM1-0115HPSM-2 as the recommended replacement. The ML1-0110SM is a Surface Mount Microlithic double balanced mixer. As with all Microlithic mixers, it features excellent conversion loss, isolation, and spurious performance across a broad bandwidth and in a miniaturized form factor. Accurate, nonlinear software models are available for Microwave Office through the Marki Microwave PDK. The ML1-0110SM is a lead free, RoHS compliant package compatible with standard leaded and lead-free solder reflows. SMA connectorized evaluation packages are available. The ML1-0110SM is an excellent alternative to Marki Microwave M1 and M3 mixers packaged in surface mount packages such as the EZ package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ML1-0110HSM-2, Microlithic Double-Balanced Mixer - ML1-0110HSM-2 - Marki Microwave LLC
Morgan Hill, CA, United States
ML1-0110HSM-2, Microlithic Double-Balanced Mixer
ML1-0110HSM-2
ML1-0110HSM-2, Microlithic Double-Balanced Mixer ML1-0110HSM-2
ML1-0110HSM-2 is End of Life. Please refer to MM1-0115HPSM-2 as the recommended replacement. The ML1-0110SM is a Surface Mount Microlithic double balanced mixer. As with all Microlithic mixers, it features excellent conversion loss, isolation, and spurious performance across a broad bandwidth and in a miniaturized form factor. Accurate, nonlinear software models are available for Microwave Office through the Marki Microwave PDK. The ML1-0110SM is a lead free, RoHS compliant package compatible with standard leaded and lead-free solder reflows. SMA connectorized evaluation packages are available. The ML1-0110SM is an excellent alternative to Marki Microwave M1 and M3 mixers packaged in surface mount packages such as the EZ package.

ML1-0110HSM-2 is End of Life. Please refer to MM1-0115HPSM-2 as the recommended replacement.


The ML1-0110SM is a Surface Mount Microlithic double balanced mixer. As with all Microlithic mixers, it features excellent conversion loss, isolation, and spurious performance across a broad bandwidth and in a miniaturized form factor. Accurate, nonlinear software models are available for Microwave Office through the Marki Microwave PDK. The ML1-0110SM is a lead free, RoHS compliant package compatible with standard leaded and lead-free solder reflows. SMA connectorized evaluation packages are available. The ML1-0110SM is an excellent alternative to Marki Microwave M1 and M3 mixers packaged in surface mount packages such as the EZ package.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number ML1-0110HSM-2
Product Name ML1-0110HSM-2, Microlithic Double-Balanced Mixer
Package Type Surface Mount; surface-mount
Unlock Full Specs
to access all available technical data

Similar Products

M2H-0220NE-2, Triple-Balanced 2 - 20 GHz Mixers - M2H-0220NE-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Triple Balanced; mixers
RF 2000 to 20000 MHz
View Details
MM1-1044LS, Low Power GaAs MMIC Double Balanced Mixer - MM1-1044LS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 10000 to 44000 MHz
View Details
M1-0818LE-1, Double-Balanced Mixers - M1-0818LE-1 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 8000 to 18000 MHz
View Details
MMIQ-0218HCH-2, Passive GaAs MMIC IQ Mixer - MMIQ-0218HCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type iq-mixers
RF 2000 to 18000 MHz
View Details