Texas Instruments Standard Linear and Logic Device Type Texas Instruments SN75LBC179AP.

Description
Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:50Pins; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: Yes
Description
Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:50Pins; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Device Type Texas Instruments - 15AC4488 - Newark, An Avnet Company
Chicago, IL, United States
Device Type Texas Instruments
15AC4488
Device Type Texas Instruments 15AC4488
Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:50Pins; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: Yes

Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:50Pins; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 15AC4488
Product Name Device Type Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Specs
Device Type Transceiver
Package Type Bulk
View Details