SN75LBC173AN -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Interface - Drivers, Receivers, Transceivers
SN75LBC173AN
Description
IC RECEIVER 0/4 16DIP
-
Lingto Electronic Limited
Datasheet
Description
IC RECEIVER 0/4 16DIP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SN75LBC173AN |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
500 to 7000 MHz
View Details
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Data Rate
4000 kbps
View Details
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details