Texas Instruments DS8923A TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair DS8923AN/NOPB

Description
TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair 16-PDIP 0 to 70
Request a Quote Datasheet
Description
TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS8923A TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair - DS8923AN/NOPB - Texas Instruments
Dallas, TX, United States
DS8923A TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair
DS8923AN/NOPB
DS8923A TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair DS8923AN/NOPB
TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair 16-PDIP 0 to 70

TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair 16-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 5V Interface Transceiver IC
710-DS8923AN/NOPB
Dual 5V Interface Transceiver IC 710-DS8923AN/NOPB
RS-422 Dual Line Driver/Receiver IC, 10Mbps, 5V, PDIP Product overview: DS8923AN/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS8923AN/NOPB can be used for catalog matching and distributor lookup.

RS-422 Dual Line Driver/Receiver IC, 10Mbps, 5V, PDIP Product overview: DS8923AN/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS8923AN/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS8923AN/NOPB - 108755-DS8923AN/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS8923AN/NOPB
108755-DS8923AN/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS8923AN/NOPB 108755-DS8923AN/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 108755-DS8923AN/NOPB Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 25

Manufacturer: Texas Instruments
Win Source Part Number: 108755-DS8923AN/NOPB
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 25

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS8923AN/NOPB 710-DS8923AN/NOPB 108755-DS8923AN/NOPB
Product Name DS8923A TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair Dual 5V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS8923AN/NOPB
Technology RS422
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS
# of Tx 2 #
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX211IDBRG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
2 suppliers
Specs
Technology RS422; RS422
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
SN54HC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8408501VRA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details
DS3695AT Multipoint RS485/RS422 Transceivers - DS3695ATMX/NOPB - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Supply Voltage 5V
View Details
3 suppliers