MIPI® CSI-2/DSI DPHY Retimer 28-WQFN 0 to 70 Product overview: SN75DPHY440SSRHRT from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SN75DPHY440SSRHR
Video Retimer IC I²C 28-WQFN (5.5x3.5) Package
Video Retimer IC I²C 28-WQFN (5.5x3.5) Package
Video Retimer IC I²C 28-WQFN (5.5x3.5) Package
Manufacturer: Texas Instruments
Win Source Part Number: 795197-SN75DPHY440SS
Packaging: Reel package
Type: Retimer
Package: 28-WFQFN Exposed Pad
Applications: Video
Mounting: SMD
Family Name: SN75DPHY440SSRHRT
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-WQFN (5.5x3.5)
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC VIDEO RETIMER 28WQFN
Video Retimer IC I²C 28-WQFN (5.5x3.5) Package
IC VIDEO RETIMER 28WQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-SN75DPHY440SSRHRT | 296-44524-6-ND | 795197-SN75DPHY440SSRHRT | SN75DPHY440SSRHRT | SN75DPHY440SSRHRT | SN75DPHY440SSRHRT |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - SN75DPHY440SSRHRT | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Operating Temperature | 32 to 158 F (0.0 to 70 C) |