Video Redriver IC I²C DPv 1.1a, DP v1.2 48-VQFN (7x7) Package
Video Redriver IC I²C DPv 1.1a, DP v1.2 48-VQFN (7x7) Package
Win Source Part Number: 1189158-SN75DP130DSR
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tape & Reel
Applications: Video Display
Standard Package: 250
Mounting: SMD (SMT)
Function: Redriver
Standards: DPv 1.1a, DP v1.2
Voltage - Supply: 3.0V ~ 3.6V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN75DP130DSRGZ
Base Product Number: 75DP130
Control Interface: I²C
DisplayPort Redriver Supporting RBR, HBR, and HBR2 (5.4Gbps) 48-VQFN 0 to 85 Product overview: SN75DP130DSRGZT from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SN75DP130DSRGZT can be used for catalog matching and distributor lookup.
IC VIDEO REDRIVER 48VQFN
Video Redriver IC I²C DPv 1.1a, DP v1.2 48-VQFN (7x7) Package
IC VIDEO REDRIVER 48VQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 296-48967-1-ND | 1189158-SN75DP130DSRGZT | 684-SN75DP130DSRGZT | SN75DP130DSRGZT | SN75DP130DSRGZT | SN75DP130DSRGZT |
| Product Name | Integrated Circuits (ICs) - Linear - Video Processing | VQFN Video Processing Ic | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |