Semtech Corp. SMD QFN Video Processing Ic GS3490-INE3

Description
Video Equalizer IC Serial DVB-ASI, SMPTE 32-QFN (5x5) Package
Request a Quote Datasheet
Description
Video Equalizer IC Serial DVB-ASI, SMPTE 32-QFN (5x5) Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - GS3490-INE3-ND - DigiKey
Thief River Falls, MN, United States
Video Equalizer IC Serial DVB-ASI, SMPTE 32-QFN (5x5) Package

Video Equalizer IC Serial DVB-ASI, SMPTE 32-QFN (5x5) Package

Buy Now Datasheet
Singapore, Singapore
SMD QFN Video Processing Ic
684-GS3490-INE3
SMD QFN Video Processing Ic 684-GS3490-INE3
Line Equalizer IC, QFN, Surface Mount Product overview: GS3490-INE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, QFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS3490-INE3 can be used for catalog matching and distributor lookup.

Line Equalizer IC, QFN, Surface Mount Product overview: GS3490-INE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, QFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS3490-INE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Video Processing - GS3490-INE3 - 919886-GS3490-INE3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - GS3490-INE3
919886-GS3490-INE3
Linear - Linear - Video Processing - GS3490-INE3 919886-GS3490-INE3
Manufacturer: Semtech Corporation Win Source Part Number: 919886-GS3490-INE3 Features: Video Equalizer IC Serial DVB-ASI, SMPTE 32-QFN (5x5) Package Package: Tray Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Family Name: GS3490 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001 Other Part Number: Q12529241, GS3490-INE3-CRL

Manufacturer: Semtech Corporation
Win Source Part Number: 919886-GS3490-INE3
Features: Video Equalizer IC Serial DVB-ASI, SMPTE 32-QFN (5x5) Package
Package: Tray
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: GS3490
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8542.39.0001
Other Part Number: Q12529241, GS3490-INE3-CRL

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - GS3490-INE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
GS3490-INE3
Integrated Circuits (ICs) - Linear - Video Processing GS3490-INE3
IC VIDEO CABLE DRVR/EQ 32QFN

IC VIDEO CABLE DRVR/EQ 32QFN

Supplier's Site
Shenzhen, China
Linear - Video Processing
GS3490-INE3
Linear - Video Processing GS3490-INE3
IC VIDEO CABLE DRVR/EQ 32QFN

IC VIDEO CABLE DRVR/EQ 32QFN

Supplier's Site Datasheet
Video Processing - GS3490-INE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
GS3490-INE3
Video Processing GS3490-INE3
Video Equalizer IC Serial DVB-ASI, SMPTE 32-QFN (5x5) Package

Video Equalizer IC Serial DVB-ASI, SMPTE 32-QFN (5x5) Package

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number GS3490-INE3-ND 684-GS3490-INE3 919886-GS3490-INE3 GS3490-INE3 GS3490-INE3 GS3490-INE3
Product Name SMD QFN Video Processing Ic Linear - Linear - Video Processing - GS3490-INE3 Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Video Processing - SI21682-C55-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case 68-QFN Exposed Pad
Interface Serial
View Details
3 suppliers
Video ICs - 351807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package/Case QFN-48
Interface SPI; SPI
Number of Channels 1 #
View Details
 - GS1528-CKAE3-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 3.13 to 3.46 volts
View Details
6 suppliers