Texas Instruments High-Performance Analog Linear - Linear - Video Processing - SN75DP130DSRGZR SN75DP130DSRGZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1101034-SN75DP130DSR GZR Packaging: Reel - TR Type: Redriver Applications: Desktop, Notebook PCs Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 48-VQFN (7x7) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1101034-SN75DP130DSR GZR Packaging: Reel - TR Type: Redriver Applications: Desktop, Notebook PCs Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 48-VQFN (7x7) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Video Processing - SN75DP130DSRGZR - 1101034-SN75DP130DSRGZR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - SN75DP130DSRGZR
1101034-SN75DP130DSRGZR
Linear - Linear - Video Processing - SN75DP130DSRGZR 1101034-SN75DP130DSRGZR
Manufacturer: Texas Instruments Win Source Part Number: 1101034-SN75DP130DSR GZR Packaging: Reel - TR Type: Redriver Applications: Desktop, Notebook PCs Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 48-VQFN (7x7) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1101034-SN75DP130DSRGZR
Packaging: Reel - TR
Type: Redriver
Applications: Desktop, Notebook PCs
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 48-VQFN (7x7)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Video Processing Ic
684-SN75DP130DSRGZR
Video Processing Ic 684-SN75DP130DSRGZR
Display Port Redriver With Link Training Product overview: SN75DP130DSRGZR from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SN75DP130DSRGZR can be used for catalog matching and distributor lookup.

Display Port Redriver With Link Training Product overview: SN75DP130DSRGZR from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SN75DP130DSRGZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 296-28739-1-ND - DigiKey
Thief River Falls, MN, United States
Video Redriver IC I²C DPv 1.1a, DP v1.2 48-VQFN (7x7) Package

Video Redriver IC I²C DPv 1.1a, DP v1.2 48-VQFN (7x7) Package

Buy Now Datasheet
 - 296-28739-2-ND - DigiKey
Thief River Falls, MN, United States
Video Redriver IC I²C DPv 1.1a, DP v1.2 48-VQFN (7x7) Package

Video Redriver IC I²C DPv 1.1a, DP v1.2 48-VQFN (7x7) Package

Buy Now Datasheet
 - 296-28739-6-ND - DigiKey
Thief River Falls, MN, United States
Video Redriver IC I²C DPv 1.1a, DP v1.2 48-VQFN (7x7) Package

Video Redriver IC I²C DPv 1.1a, DP v1.2 48-VQFN (7x7) Package

Buy Now Datasheet
Video Processing - SN75DP130DSRGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
SN75DP130DSRGZR
Video Processing SN75DP130DSRGZR
Video Redriver IC I²C DPv 1.1a, DP v1.2 48-VQFN (7x7) Package

Video Redriver IC I²C DPv 1.1a, DP v1.2 48-VQFN (7x7) Package

Buy Now
Linear - Video Processing - SN75DP130DSRGZR - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
SN75DP130DSRGZR
Linear - Video Processing SN75DP130DSRGZR
IC VIDEO REDRIVER 48VQFN

IC VIDEO REDRIVER 48VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - SN75DP130DSRGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
SN75DP130DSRGZR
Integrated Circuits (ICs) - Linear - Video Processing SN75DP130DSRGZR
IC VIDEO REDRIVER 48VQFN

IC VIDEO REDRIVER 48VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 1101034-SN75DP130DSRGZR 684-SN75DP130DSRGZR 296-28739-1-ND SN75DP130DSRGZR SN75DP130DSRGZR SN75DP130DSRGZR
Product Name Linear - Linear - Video Processing - SN75DP130DSRGZR Video Processing Ic Video Processing Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Graphics Controllers - 7877668P - RS Components, Ltd.
Specs
Package/Case QFN
View Details
Linear - Linear - Video Processing - SI2143-A30-GM - 933401-SI2143-A30-GM - Win Source Electronics
Specs
Mounting Surface Mount (SMT)
Package/Case 40-QFN (6x6)
View Details
5 suppliers
 - BH76816FVM-TR-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)"
Supply Voltage 2.5 to 3.45 volts
View Details
4 suppliers