ARM Inc. ARM® Mali™ Family GPU Mali-300

Description
The Mali-300 GPU offers a seamless upgrade path from the Mali-200 GPU and draws on the architectural benefits of the higher-end Mali-400 MP GPU, delivering a performance level between the ARM Mali-200 and the scalable multi-core Mali-400 MP embedded graphics solutions. The Mali-300 GPU provides a complete graphics acceleration platform based on the Khronos™ OpenGL® ES 2.0 open standard for advanced embedded graphics, allowing for the straightforward implementation of an affordable variety of advanced 3D content across all major mobile and embedded platforms. It also offers support for the OpenVG™ 1.1, and OpenGL® ES 1.1, in common with all other ARM Mali GPUs. More advanced gaming and compelling user interfaces are made possible on screen resolutions up to full HD 1080p with 4x anti-aliasing achieved with minimal decrease in performance. The availability of 8KB of L2 cache reduces bandwidth consumption, which is critical in mobile devices where preserving battery power is a key consideration. Straightforward application portability and development, as well as the flexibility to seamlessly upgrade to the Mali-400 MP for scalable performance, are enabled through a single driver and application stack. This minimizes the cost of hardware and software development and validation for SOC vendors. This combination of benefits enables high performance and rich user experiences on affordable devices.
Description
The Mali-300 GPU offers a seamless upgrade path from the Mali-200 GPU and draws on the architectural benefits of the higher-end Mali-400 MP GPU, delivering a performance level between the ARM Mali-200 and the scalable multi-core Mali-400 MP embedded graphics solutions. The Mali-300 GPU provides a complete graphics acceleration platform based on the Khronos™ OpenGL® ES 2.0 open standard for advanced embedded graphics, allowing for the straightforward implementation of an affordable variety of advanced 3D content across all major mobile and embedded platforms. It also offers support for the OpenVG™ 1.1, and OpenGL® ES 1.1, in common with all other ARM Mali GPUs. More advanced gaming and compelling user interfaces are made possible on screen resolutions up to full HD 1080p with 4x anti-aliasing achieved with minimal decrease in performance. The availability of 8KB of L2 cache reduces bandwidth consumption, which is critical in mobile devices where preserving battery power is a key consideration. Straightforward application portability and development, as well as the flexibility to seamlessly upgrade to the Mali-400 MP for scalable performance, are enabled through a single driver and application stack. This minimizes the cost of hardware and software development and validation for SOC vendors. This combination of benefits enables high performance and rich user experiences on affordable devices.

Suppliers

Company
Product
Description
Supplier Links
ARM® Mali™ Family GPU - Mali-300 - ARM Inc.
San Jose, CA, USA
ARM® Mali™ Family GPU
Mali-300
ARM® Mali™ Family GPU Mali-300
The Mali-300 GPU offers a seamless upgrade path from the Mali-200 GPU and draws on the architectural benefits of the higher-end Mali-400 MP GPU, delivering a performance level between the ARM Mali-200 and the scalable multi-core Mali-400 MP embedded graphics solutions. The Mali-300 GPU provides a complete graphics acceleration platform based on the Khronos™ OpenGL® ES 2.0 open standard for advanced embedded graphics, allowing for the straightforward implementation of an affordable variety of advanced 3D content across all major mobile and embedded platforms. It also offers support for the OpenVG™ 1.1, and OpenGL® ES 1.1, in common with all other ARM Mali GPUs. More advanced gaming and compelling user interfaces are made possible on screen resolutions up to full HD 1080p with 4x anti-aliasing achieved with minimal decrease in performance. The availability of 8KB of L2 cache reduces bandwidth consumption, which is critical in mobile devices where preserving battery power is a key consideration. Straightforward application portability and development, as well as the flexibility to seamlessly upgrade to the Mali-400 MP for scalable performance, are enabled through a single driver and application stack. This minimizes the cost of hardware and software development and validation for SOC vendors. This combination of benefits enables high performance and rich user experiences on affordable devices.

The Mali-300 GPU offers a seamless upgrade path from the Mali-200 GPU and draws on the architectural benefits of the higher-end Mali-400 MP GPU, delivering a performance level between the ARM Mali-200 and the scalable multi-core Mali-400 MP embedded graphics solutions.
The Mali-300 GPU provides a complete graphics acceleration platform based on the Khronos™ OpenGL® ES 2.0 open standard for advanced embedded graphics, allowing for the straightforward implementation of an affordable variety of advanced 3D content across all major mobile and embedded platforms. It also offers support for the OpenVG™ 1.1, and OpenGL® ES 1.1, in common with all other ARM Mali GPUs.
More advanced gaming and compelling user interfaces are made possible on screen resolutions up to full HD 1080p with 4x anti-aliasing achieved with minimal decrease in performance. The availability of 8KB of L2 cache reduces bandwidth consumption, which is critical in mobile devices where preserving battery power is a key consideration.
Straightforward application portability and development, as well as the flexibility to seamlessly upgrade to the Mali-400 MP for scalable performance, are enabled through a single driver and application stack. This minimizes the cost of hardware and software development and validation for SOC vendors. This combination of benefits enables high performance and rich user experiences on affordable devices.

Supplier's Site

Technical Specifications

  ARM Inc.
Product Category Video Processor ICs
Product Number Mali-300
Product Name ARM® Mali™ Family GPU
Unlock Full Specs
to access all available technical data

Similar Products

Video Processing Ic - 684-SI2166-D60-GM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Operating Frequency 4 MHz
Supply Voltage 1.14 to 3.6 volts
View Details
6 suppliers
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Video ICs - 351833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package/Case LFBGA
Interface LVDS
Number of Channels 2 #
View Details