Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN75C3238EDWR

Description
Win Source Part Number: 1261540-SN75C3238EDW R Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Standard Package: 1,000 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300 mV Data Rate: 1Mbps Voltage - Supply: 3V ~ 5.5V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-21084-1,TEXTISS N75C3238EDWR,-296-21 084-1,296-21084-6,SN 75C3238EDWRG4,-SN75C 3238EDWRR,-SN75C3238 EDWRG4,296-21084-2,S N75C3238EDWRG4,-SN75 C3238EDWRG4R,296-210 84-1,2156-SN75C3238E DWR Base Product Number: 75C3238
Request a Quote Datasheet
Description
Win Source Part Number: 1261540-SN75C3238EDW R Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Standard Package: 1,000 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300 mV Data Rate: 1Mbps Voltage - Supply: 3V ~ 5.5V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-21084-1,TEXTISS N75C3238EDWR,-296-21 084-1,296-21084-6,SN 75C3238EDWRG4,-SN75C 3238EDWRR,-SN75C3238 EDWRG4,296-21084-2,S N75C3238EDWRG4,-SN75 C3238EDWRG4R,296-210 84-1,2156-SN75C3238E DWR Base Product Number: 75C3238
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261540-SN75C3238EDWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261540-SN75C3238EDWR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261540-SN75C3238EDWR
Win Source Part Number: 1261540-SN75C3238EDW R Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Standard Package: 1,000 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300 mV Data Rate: 1Mbps Voltage - Supply: 3V ~ 5.5V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-21084-1,TEXTISS N75C3238EDWR,-296-21 084-1,296-21084-6,SN 75C3238EDWRG4,-SN75C 3238EDWRR,-SN75C3238 EDWRG4,296-21084-2,S N75C3238EDWRG4,-SN75 C3238EDWRG4R,296-210 84-1,2156-SN75C3238E DWR Base Product Number: 75C3238

Win Source Part Number: 1261540-SN75C3238EDWR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Standard Package: 1,000
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 300 mV
Data Rate: 1Mbps
Voltage - Supply: 3V ~ 5.5V
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-21084-1,TEXTISSN75C3238EDWR,-296-21084-1,296-21084-6,SN75C3238EDWRG4,-SN75C3238EDWRR,-SN75C3238EDWRG4,296-21084-2,SN75C3238EDWRG4,-SN75C3238EDWRG4R,296-21084-1,2156-SN75C3238EDWR
Base Product Number: 75C3238

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75C3238EDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75C3238EDWR
Drivers, Receivers, Transceivers SN75C3238EDWR
5/3 Transceiver Full RS232 28-SOIC

5/3 Transceiver Full RS232 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1261540-SN75C3238EDWR SN75C3238EDWR
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3245CAZ - 874167-ICL3245CAZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details