Quadruple Low-Power Line Receiver 14-SOIC 0 to 70
Quadruple Low-Power Line Receiver 14-SOIC 0 to 70 Product overview: SN75C189ADR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C189ADR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 132467-SN75C189ADR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 970mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
RS-232 Interface IC Quadruple Low-Power Line Receiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75C189ADR | 710-SN75C189ADR | 132467-SN75C189ADR | SN75C189ADR |
| Product Name | SN75C189A Quadruple Low-Power Line Receiver | Low-Power SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75C189ADR | RS-232 Interface IC |
| Device Type | Receiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 4 # | |||
| Data Rate | 1000 kbps | 1000 kbps |