The SN75C188 is a quadruple low-power line driver designed to interface data terminal equipment with data communications equipment in compliance with ANSI EIA/TIA-232-E and ITU V.28 standards. It is offered in a 14-pin SOIC package with an operating temperature range of 0°C to 70°C. The device features very low quiescent current of 95 µA typical, current-limited outputs of 10 mA typical, on-chip slew rate limitation of 30 V/µs maximum, and CMOS- and TTL-compatible inputs. Supply voltage operates from ±4.5 V to ±15 V. The SN75C188DRE4 variant is functionally identical to the series and shares all key electrical and operational characteristics.
Quadruple Low-Power Line Driver 14-SOIC 0 to 70
Quadruple Low-Power Line Driver 14-SOIC 0 to 70 Product overview: SN75C188DRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C188DRE4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1100991-SN75C188DRE4
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: ±4.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
RS-232 Interface IC Quadruple Low-Power Line Driver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75C188DRE4 | 710-SN75C188DRE4 | 1100991-SN75C188DRE4 | SN75C188DRE4 |
| Product Name | SN75C188 Quadruple Low-Power Line Driver | Low-Power SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75C188DRE4 | RS-232 Interface IC |
| Device Type | Line / Bus Driver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 0 # | |||
| Data Rate | 300 kbps | 300 kbps |