Texas Instruments SN75C188 Quadruple Low-Power Line Driver SN75C188DR

Description
Quadruple Low-Power Line Driver 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple Low-Power Line Driver 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C188 Quadruple Low-Power Line Driver - SN75C188DR - Texas Instruments
Dallas, TX, United States
SN75C188 Quadruple Low-Power Line Driver
SN75C188DR
SN75C188 Quadruple Low-Power Line Driver SN75C188DR
Quadruple Low-Power Line Driver 14-SOIC 0 to 70

Quadruple Low-Power Line Driver 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Low-Power SOIC Interface Transceiver IC
710-SN75C188DR
Low-Power SOIC Interface Transceiver IC 710-SN75C188DR
Quadruple Low-Power Line Driver 14-SOIC 0 to 70 Product overview: SN75C188DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C188DR can be used for catalog matching and distributor lookup.

Quadruple Low-Power Line Driver 14-SOIC 0 to 70 Product overview: SN75C188DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C188DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75C188DR - 030515-SN75C188DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C188DR
030515-SN75C188DR
Interface - Interface - Drivers, Receivers, Transceivers - SN75C188DR 030515-SN75C188DR
Manufacturer: Texas Instruments Win Source Part Number: 030515-SN75C188DR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: ±4.5 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030515-SN75C188DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: ±4.5 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75C188DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75C188DR
Drivers, Receivers, Transceivers SN75C188DR
IC DRIVER 4/0 14SOIC

IC DRIVER 4/0 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C188DR 710-SN75C188DR 030515-SN75C188DR SN75C188DR
Product Name SN75C188 Quadruple Low-Power Line Driver Low-Power SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75C188DR Drivers, Receivers, Transceivers
Device Type Line / Bus Driver Transceiver Receiver Driver
Features RoHS RoHS
# of Rx 0 #
Data Rate 300 kbps 120 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 32P4911A-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Interface Transceiver IC - 710-DS14C232TWM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Package Type Bulk
View Details
2 suppliers
SN54HCT240 Octal Buffers And Line Drivers CMOS Logic With 3-State Outputs - 8550501RA - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection - AM26LV31EIDRG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
2 suppliers